PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3048548

Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15167-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15167-ND
Terminal Blocks - Din Rail, Channel 277-15167-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3048548 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3048548
DIN Rail Terminal Blocks 3048548
DIN Rail Terminal Blocks UK 5-TWIN WH

DIN Rail Terminal Blocks UK 5-TWIN WH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15167-ND 3048548
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 30 AWG 24 to 12 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1546561-4-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers