PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3048399

Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 6-18AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3414-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3414-ND
Terminal Blocks - Din Rail, Channel 277-3414-ND
CONN TERM BLK DISCONNECT 6-18AWG

CONN TERM BLK DISCONNECT 6-18AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3048399 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3048399
DIN Rail Terminal Blocks 3048399
DIN Rail Terminal Blocks UK10.3-HESILEDN690 10.3X38MM INSERT

DIN Rail Terminal Blocks UK10.3-HESILEDN690 10.3X38MM INSERT

Buy Now Datasheet
Terminal Block with Disconnect Lever - 70169666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block with Disconnect Lever
70169666
Terminal Block with Disconnect Lever 70169666
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator. Features Hinged Disconnect Lever Blown Fuse Indicator Specifications Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm

The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features

  • Hinged Disconnect Lever
  • Blown Fuse Indicator Specifications
  • Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm
  • Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4")
  • Fuse Size: UK10 — 10.3 × 38 mm
  • Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3414-ND 3048399 70169666
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block with Disconnect Lever
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Fuse Holder or Fuse Block
North American 6 to 18 AWG 16 to 4 AWG 4 to 18 AWG
International 1.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details