PHOENIX CONTACT USA Din Rail, Channel 3048360

Description
Terminal Block Connector 2 Position Disconnect Gray 2-16 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 2-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 3048360-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
3048360-ND
Din Rail, Channel 3048360-ND
Terminal Block Connector 2 Position Disconnect Gray 2-16 AWG

Terminal Block Connector 2 Position Disconnect Gray 2-16 AWG

Buy Now Datasheet
Usen 18 N Phoenix Contact - 16X3704 - Newark, An Avnet Company
Chicago, IL, United States
Usen 18 N Phoenix Contact
16X3704
Usen 18 N Phoenix Contact 16X3704
USEN 18 N

USEN 18 N

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3048360-ND 16X3704
Product Name Din Rail, Channel Usen 18 N Phoenix Contact
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-6514-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details