PHOENIX CONTACT USA DIN Rail Terminal Blocks 3046676

Description
Phoenix Contact 3046676
Request a Quote Datasheet
Description
Phoenix Contact 3046676
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8043317 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8043317
DIN Rail Terminal Blocks 8043317
Phoenix Contact 3046676

Phoenix Contact 3046676

Supplier's Site
DIN Rail Terminal Blocks - 3046676 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046676
DIN Rail Terminal Blocks 3046676
DIN Rail Terminal Blocks UTTB 2,5-2DIO/O-UL DBL LEVEL 5.2MM

DIN Rail Terminal Blocks UTTB 2,5-2DIO/O-UL DBL LEVEL 5.2MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8043317 3046676
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 12 AWG 26 to 12 AWG
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details