PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046485

Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3787-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3787-ND
Terminal Blocks - Din Rail, Channel 277-3787-ND
CONN TERM BLK DISCONNECT 8-24AWG

CONN TERM BLK DISCONNECT 8-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046485 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046485
DIN Rail Terminal Blocks 3046485
DIN Rail Terminal Blocks UT 6-TG 8.2MM DISCONNECT

DIN Rail Terminal Blocks UT 6-TG 8.2MM DISCONNECT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3787-ND 3046485
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 24 AWG 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers