PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046401

Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3267-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3267-ND
Terminal Blocks - Din Rail, Channel 277-3267-ND
CONN TERM BLK DISCONNECT 8-24AWG

CONN TERM BLK DISCONNECT 8-24AWG

Buy Now Datasheet
FUSE TERMINAL BLOCK FOR 6.3X32MM CATRIDGE FUSE INSERT - 70169826 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSE TERMINAL BLOCK FOR 6.3X32MM CATRIDGE FUSE INSERT
70169826
FUSE TERMINAL BLOCK FOR 6.3X32MM CATRIDGE FUSE INSERT 70169826
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
Terminal Block, Ut6-Hesi, Fused, 32Mm; No. Of Positions Phoenix Contact - 70W1691 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Ut6-Hesi, Fused, 32Mm; No. Of Positions Phoenix Contact
70W1691
Terminal Block, Ut6-Hesi, Fused, 32Mm; No. Of Positions Phoenix Contact 70W1691
TERMINAL BLOCK, UT6-HESI, FUSED, 32MM; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:630V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, UT6-HESI, FUSED, 32MM; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:630V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3046401 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046401
DIN Rail Terminal Blocks 3046401
DIN Rail Terminal Blocks UT 6-HESI (6 3X32) 6.3MM X 32MM FUSE

DIN Rail Terminal Blocks UT 6-HESI (6 3X32) 6.3MM X 32MM FUSE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3267-ND 70169826 70W1691 3046401
Product Name Terminal Blocks - Din Rail, Channel FUSE TERMINAL BLOCK FOR 6.3X32MM CATRIDGE FUSE INSERT Terminal Block, Ut6-Hesi, Fused, 32Mm; No. Of Positions Phoenix Contact DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Fuse Holder or Fuse Block DIN Rail Terminal Blocks
North American 8 to 24 AWG 8 to 24 AWG 24 to 8 AWG 24 to 8 AWG
International 0.20 to 10.00 mm2
Unlock Full Specs
to access all available technical data