CONN TERM BLK DISCONN 12-26AWG
DIN Rail Terminal Blocks UT 2.5-MT 26-12AWG 20A
TERMINAL BLOCK, UT2,5-MT, DISCONNECT; No. of Positions:2Positions
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8043276 | 277-3488-ND | 3046362 | 70W1690 | 70170187 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Ut2,5-Mt, Disconnect; No. Of Positions Phoenix Contact | Universal terminal block AWG: 26 - 12 current: 20 A, Nominal voltage: 400 V |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| North American | 12 AWG | 12 to 26 AWG | 26 to 12 AWG | 26 to 12 AWG | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |||
| International | 0.14 to 4.00 mm2 |