CONN TERM BLK FEED THRU 6-20 AWG
DIN Rail Terminal Blocks UT 10 GN UNIV TERM BLK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3794-ND | 3046333 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 6 to 20 AWG | 20 to 6 AWG |