PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046320

Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3503-ND
Terminal Blocks - Din Rail, Channel 277-3503-ND
CONN TERM BLK FEED THRU 6-20 AWG

CONN TERM BLK FEED THRU 6-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8998514 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8998514
DIN Rail Terminal Blocks 8998514
Phoenix Contact 3046320

Phoenix Contact 3046320

Supplier's Site
DIN Rail Terminal Blocks - 3046320 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046320
DIN Rail Terminal Blocks 3046320
DIN Rail Terminal Blocks UT 10 BK FEEDTHRU TERM BLOCK

DIN Rail Terminal Blocks UT 10 BK FEEDTHRU TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3503-ND 8998514 3046320
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 20 AWG 6 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Screwless Terminal Blocks - 645-1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers