PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046279

Description
CONN TERM BLK DISCONN 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15148-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15148-ND
Terminal Blocks - Din Rail, Channel 277-15148-ND
CONN TERM BLK DISCONN 14-26AWG

CONN TERM BLK DISCONN 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3046279 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046279
DIN Rail Terminal Blocks 3046279
DIN Rail Terminal Blocks UT 4-MT RD

DIN Rail Terminal Blocks UT 4-MT RD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15148-ND 3046279
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 10 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details