PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3046171

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3470-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3470-ND
Terminal Blocks - Din Rail, Channel 277-3470-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6484319 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6484319
DIN Rail Terminal Blocks 6484319
Phoenix Contact 3046171

Phoenix Contact 3046171

Supplier's Site
Terminal Block; 1; 2; 26-10; 500; 16 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw - 70169583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 1; 2; 26-10; 500; 16 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw
70169583
Terminal Block; 1; 2; 26-10; 500; 16 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw 70169583
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3046171 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3046171
DIN Rail Terminal Blocks 3046171
DIN Rail Terminal Blocks UT 4-MT-P/P KNIFE DISCON TERM BK

DIN Rail Terminal Blocks UT 4-MT-P/P KNIFE DISCON TERM BK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3470-ND 6484319 70169583 3046171
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block; 1; 2; 26-10; 500; 16 A;8 kV; M 3; 0.6 Nm (Min.); PA; Screw DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 10 to 26 AWG 26 to 10 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Miniature Turret Term Board - 15299 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details