PHOENIX CONTACT USA 600V 6.3A Electronic Connector 3046032

Description
Modular Terminal Block, 600V, 6.3A, 10-26AWG, Screw, Black Product overview: 3046032 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 6.3A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3046032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modular Terminal Block, 600V, 6.3A, 10-26AWG, Screw, Black Product overview: 3046032 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 6.3A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3046032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.3A Electronic Connector
369-3046032
600V 6.3A Electronic Connector 369-3046032
Modular Terminal Block, 600V, 6.3A, 10-26AWG, Screw, Black Product overview: 3046032 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 6.3A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3046032 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 600V, 6.3A, 10-26AWG, Screw, Black Product overview: 3046032 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 6.3A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3046032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE UT Type: Disconnect Termination Style: Screw Current - IEC: 6.3 A Voltage - IEC: 500V Current - UL: 6.3 A Voltage - UL: 600V Package: Box Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: CLIPLINE UT
Type: Disconnect
Termination Style: Screw
Current - IEC: 6.3 A
Voltage - IEC: 500V
Current - UL: 6.3 A
Voltage - UL: 600V
Package: Box
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 277-2034-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2034-ND
Din Rail, Channel 277-2034-ND
Terminal Block Connector 2 Position Disconnect Black 10-26 AWG

Terminal Block Connector 2 Position Disconnect Black 10-26 AWG

Buy Now Datasheet
Ut 4-Hesi (5X20) Phoenix Contact - 16X3568 - Newark, An Avnet Company
Chicago, IL, United States
Ut 4-Hesi (5X20) Phoenix Contact
16X3568
Ut 4-Hesi (5X20) Phoenix Contact 16X3568
UT 4-HESI (5X20)

UT 4-HESI (5X20)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3046032 277-2034-ND 16X3568
Product Name 600V 6.3A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Ut 4-Hesi (5X20) Phoenix Contact
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products