PHOENIX CONTACT USA Terminal Blocks - Specialized 3045596

Description
TERM BLK PLUG 2POS 6.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 6.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15142-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15142-ND
Terminal Blocks - Specialized 277-15142-ND
TERM BLK PLUG 2POS 6.2MM BLUE

TERM BLK PLUG 2POS 6.2MM BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3045596 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045596
DIN Rail Terminal Blocks 3045596
DIN Rail Terminal Blocks UT 4/ 1P BU 6.2MM 26-10AWG

DIN Rail Terminal Blocks UT 4/ 1P BU 6.2MM 26-10AWG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15142-ND 3045596
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers