PHOENIX CONTACT USA DIN Rail Terminal Blocks 3045583

Description
Phoenix Contact 3045583
Request a Quote Datasheet
Description
Phoenix Contact 3045583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2014160 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2014160
DIN Rail Terminal Blocks 2014160
Phoenix Contact 3045583

Phoenix Contact 3045583

Supplier's Site
Terminal Blocks - Specialized - 277-3501-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3501-ND
Terminal Blocks - Specialized 277-3501-ND
TERM BLK PLUG 2POS 6.2MM GRAY

TERM BLK PLUG 2POS 6.2MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3045583 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045583
DIN Rail Terminal Blocks 3045583
DIN Rail Terminal Blocks UT 4/ 1P

DIN Rail Terminal Blocks UT 4/ 1P

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2014160 277-3501-ND 3045583
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers