PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 3045415

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332256-3045415 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 90° Termination Style: Screw Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.850" (47.00mm) Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: UPBV 2,5/ 3,UPBV2,5/3,277-3815 ,3045415-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332256-3045415 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 90° Termination Style: Screw Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.850" (47.00mm) Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: UPBV 2,5/ 3,UPBV2,5/3,277-3815 ,3045415-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332256-3045415 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332256-3045415
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332256-3045415
Manufacturer: Phoenix Contact Win Source Part Number: 1332256-3045415 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 90° Termination Style: Screw Current - IEC: 24A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.850" (47.00mm) Wire Strip Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: UPBV 2,5/ 3,UPBV2,5/3,277-3815 ,3045415-ND RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332256-3045415
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Plug Wire Entry: 90°
Termination Style: Screw
Current - IEC: 24A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.14-4mm²
Color: Gray
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 1.850" (47.00mm)
Wire Strip Length: 9mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: UPBV 2,5/ 3,UPBV2,5/3,277-3815,3045415-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-3815-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-3815-ND
Headers, Plugs and Sockets 277-3815-ND
3 Position Terminal Block Plug, Female Sockets 90° Free Hanging (In-Line)

3 Position Terminal Block Plug, Female Sockets 90° Free Hanging (In-Line)

Buy Now Datasheet
Upbv 2 5/ 3 Phoenix Contact - 16X3529 - Newark, An Avnet Company
Chicago, IL, United States
Upbv 2 5/ 3 Phoenix Contact
16X3529
Upbv 2 5/ 3 Phoenix Contact 16X3529
UPBV 2 5/ 3

UPBV 2 5/ 3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332256-3045415 277-3815-ND 16X3529
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets Upbv 2 5/ 3 Phoenix Contact
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details