PHOENIX CONTACT USA Pluggable Terminal Blocks 3045402

Description
Phoenix Contact 3045402
Request a Quote Datasheet
Description
Phoenix Contact 3045402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 6523981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6523981
Pluggable Terminal Blocks 6523981
Phoenix Contact 3045402

Phoenix Contact 3045402

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-3764-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-3764-ND
Terminal Blocks - Headers, Plugs and Sockets 277-3764-ND
TERM BLOCK PLUG 2POS 90DEG

TERM BLOCK PLUG 2POS 90DEG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3045402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045402
DIN Rail Terminal Blocks 3045402
DIN Rail Terminal Blocks UT-COMBI MALE CONN UPBV 2.5/2

DIN Rail Terminal Blocks UT-COMBI MALE CONN UPBV 2.5/2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6523981 277-3764-ND 3045402
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw down Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 5.20 mm (0.20 inches) 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details