CONN TERM BLK FEED THRU 8-24AWG
DIN Rail Terminal Blocks UT 6 RD FEEDTHRU TERM BLOCK
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7768223 | 277-3473-ND | 3045185 | 70170163 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS (Red) |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 8 to 24 AWG | 24 to 8 AWG |