PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3045156

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3299-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3299-ND
Terminal Blocks - Din Rail, Channel 277-3299-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8043184 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8043184
DIN Rail Terminal Blocks 8043184
Phoenix Contact 3045156

Phoenix Contact 3045156

Supplier's Site
Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm - 70170305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm
70170305
Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm 70170305
Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm

Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm

Supplier's Site
DIN Rail Terminal Blocks - 3045156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045156
DIN Rail Terminal Blocks 3045156
DIN Rail Terminal Blocks UT 4 GN UNIVERSAL TERM BLK GREEN

DIN Rail Terminal Blocks UT 4 GN UNIVERSAL TERM BLK GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3299-ND 8043184 70170305 3045156
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Feed-through modular terminal block, AWG 26 - 10, Width: 6.2 mm DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 10 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-344-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers