PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3045143

Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3241-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3241-ND
Terminal Blocks - Din Rail, Channel 277-3241-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7961160 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7961160
DIN Rail Terminal Blocks 7961160
Phoenix Contact 3045143

Phoenix Contact 3045143

Supplier's Site
Universal terminal block; 6.2 mm, color: Black - 70170161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal terminal block; 6.2 mm, color: Black
70170161
Universal terminal block; 6.2 mm, color: Black 70170161
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features: Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3045143 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045143
DIN Rail Terminal Blocks 3045143
DIN Rail Terminal Blocks UT 4 BK FEEDTHRU TERM BLOCK

DIN Rail Terminal Blocks UT 4 BK FEEDTHRU TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3241-ND 7961160 70170161 3045143
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Universal terminal block; 6.2 mm, color: Black DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 10 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Terminal Blocks - 29.156 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers