CONN TERM BLK FEED THRU 10-26AWG
Feed-through modular terminal block, AWG 26 - 10, white
DIN Rail Terminal Blocks UT 4 WH UNIVERSAL TERM BLK WHITE
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3251-ND | 8043178 | 70170293 | 3045130 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Feed-through modular terminal block, AWG 26 - 10, white | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 10 to 26 AWG | 10 AWG | 26 to 10 AWG |