PHOENIX CONTACT USA Din Rail, Channel 3045130

Description
Terminal Block Connector 2 Position Feed Through White 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through White 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3251-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3251-ND
Din Rail, Channel 277-3251-ND
Terminal Block Connector 2 Position Feed Through White 10-26 AWG

Terminal Block Connector 2 Position Feed Through White 10-26 AWG

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 30A Electronic Connector
369-3045130
Through-Hole 600V 30A Electronic Connector 369-3045130
2-Pos Modular Terminal Block, 600V, 30A, Screw, Through Hole Product overview: 3045130 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 30A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3045130 can be used for catalog matching and distributor lookup.

2-Pos Modular Terminal Block, 600V, 30A, Screw, Through Hole Product overview: 3045130 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 30A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3045130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Screw Current - IEC: 32 A Voltage - IEC: 1000V Current - UL: 30 A Voltage - UL: 600V Color: White Package: Bulk Material - Insulation: Polyamide (PA), Nylon Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Current - IEC: 32 A
Voltage - IEC: 1000V
Current - UL: 30 A
Voltage - UL: 600V
Color: White
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Ut 4 Wh Phoenix Contact - 16X3503 - Newark, An Avnet Company
Chicago, IL, United States
Ut 4 Wh Phoenix Contact
16X3503
Ut 4 Wh Phoenix Contact 16X3503
UT 4 WH

UT 4 WH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3251-ND 369-3045130 16X3503
Product Name Din Rail, Channel Through-Hole 600V 30A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel Ut 4 Wh Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data