PHOENIX CONTACT USA DIN Rail Terminal Blocks 3045127

Description
Phoenix Contact 3045127
Request a Quote Datasheet
Description
Phoenix Contact 3045127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8043169 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8043169
DIN Rail Terminal Blocks 8043169
Phoenix Contact 3045127

Phoenix Contact 3045127

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3243-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3243-ND
Terminal Blocks - Din Rail, Channel 277-3243-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3045127 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045127
DIN Rail Terminal Blocks 3045127
DIN Rail Terminal Blocks UT 4 RD FEEDTHRU TERM BLOCK

DIN Rail Terminal Blocks UT 4 RD FEEDTHRU TERM BLOCK

Buy Now Datasheet
Universal terminal block; 6.2 mm, color: red - 70169691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal terminal block; 6.2 mm, color: red
70169691
Universal terminal block; 6.2 mm, color: red 70169691
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features: Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8043169 277-3243-ND 3045127 70169691
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Universal terminal block; 6.2 mm, color: red
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
North American 10 AWG 10 to 26 AWG 26 to 10 AWG 10 to 26 AWG
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details