CONN TERM BLK FEED THRU 10-26AWG
Din-Rail Terminal Block, Screw Connection, AWG 26 - 10, Width: 6.2 mm, Yellow
DIN Rail Terminal Blocks UT 4 YE
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2014977 | 277-3360-ND | 70170499 | 3045114 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Din-Rail Terminal Block, Screw Connection, AWG 26 - 10, Width: 6.2 mm, Yellow | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 10 to 26 AWG | 26 to 10 AWG |