PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Din Rail, Channel 3045091

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE UT Type: Feed Through Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Package: Bulk Terminal - Width: 5.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE UT Type: Feed Through Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Package: Bulk Terminal - Width: 5.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: CLIPLINE UT Type: Feed Through Termination Style: Screw Current - IEC: 24 A Voltage - IEC: 1000V Current - UL: 20 A Voltage - UL: 600V Package: Bulk Terminal - Width: 5.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: CLIPLINE UT
Type: Feed Through
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 1000V
Current - UL: 20 A
Voltage - UL: 600V
Package: Bulk
Terminal - Width: 5.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 277-3449-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3449-ND
Din Rail, Channel 277-3449-ND
Terminal Block Connector 2 Position Feed Through Green 12-26 AWG

Terminal Block Connector 2 Position Feed Through Green 12-26 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3449-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data