PHOENIX CONTACT USA Din Rail, Channel 3045075

Description
Terminal Block Connector 2 Position Feed Through White 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through White 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3421-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3421-ND
Din Rail, Channel 277-3421-ND
Terminal Block Connector 2 Position Feed Through White 12-26 AWG

Terminal Block Connector 2 Position Feed Through White 12-26 AWG

Buy Now Datasheet
Ut 2 5 Wh Phoenix Contact - 16X3497 - Newark, An Avnet Company
Chicago, IL, United States
Ut 2 5 Wh Phoenix Contact
16X3497
Ut 2 5 Wh Phoenix Contact 16X3497
UT 2 5 WH

UT 2 5 WH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3421-ND 16X3497
Product Name Din Rail, Channel Ut 2 5 Wh Phoenix Contact
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details