Phoenix Contact GmbH & Co. KG Fixed Terminal Blocks 3044910

Description
Fixed Terminal Blocks PT 4-WE/5
Datasheet
Description
Fixed Terminal Blocks PT 4-WE/5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 3044910 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
3044910
Fixed Terminal Blocks 3044910
Fixed Terminal Blocks PT 4-WE/5

Fixed Terminal Blocks PT 4-WE/5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3044910
Product Name Fixed Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTBXX049 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details