PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044720

Description
Phoenix Contact 3044720
Request a Quote Datasheet
Description
Phoenix Contact 3044720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8043147 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8043147
DIN Rail Terminal Blocks 8043147
Phoenix Contact 3044720

Phoenix Contact 3044720

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3364-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3364-ND
Terminal Blocks - Din Rail, Channel 277-3364-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044720 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044720
DIN Rail Terminal Blocks 3044720
DIN Rail Terminal Blocks UTTB 4-TG DBL LEVEL 6.2MM

DIN Rail Terminal Blocks UTTB 4-TG DBL LEVEL 6.2MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8043147 277-3364-ND 3044720
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 AWG 10 to 26 AWG 26 to 10 AWG
Terminal Block Type Dual level DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15279 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details