CONN TERM BLK FEED THRU 10-26AWG
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features
DIN Rail Terminal Blocks UT 4-QUATTRO BU 6.2MM 26-10AWG
TERMINAL BLOCK, UT 4-QUATTRO BU ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2163446 | 277-3529-ND | 70170176 | 3044584 | 90AJ7699 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Multiple position modular terminal block w double screw connection Blue | DIN Rail Terminal Blocks | Terminal Block, Ut 4-Quattro Bu Rohs Compliant Phoenix Contact |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | |||
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |||
| North American | 10 to 26 AWG | 26 to 10 AWG |