PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044571

Description
Phoenix Contact 3044571
Request a Quote Datasheet
Description
Phoenix Contact 3044571
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6247097 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6247097
DIN Rail Terminal Blocks 6247097
Phoenix Contact 3044571

Phoenix Contact 3044571

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3258-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3258-ND
Terminal Blocks - Din Rail, Channel 277-3258-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044571 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044571
DIN Rail Terminal Blocks 3044571
DIN Rail Terminal Blocks UT 4-QUATTRO

DIN Rail Terminal Blocks UT 4-QUATTRO

Buy Now Datasheet
Multiple position modular terminal block w double screw connection on both sides - 70170024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiple position modular terminal block w double screw connection on both sides
70170024
Multiple position modular terminal block w double screw connection on both sides 70170024
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6247097 277-3258-ND 3044571 70170024
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Multiple position modular terminal block w double screw connection on both sides
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 26 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB High-Power Terminal Blocks - OTB-1500N-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers