CONN TERM BLK FEED THRU 12-26AWG
DIN Rail Terminal Blocks UT 2 5/4-QUATTRO
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3310-ND | 7767937 | 3044542 | 70170172 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through | |
| North American | 12 to 26 AWG | 26 to 12 AWG |