PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044513

Description
Phoenix Contact 3044513
Request a Quote Datasheet
Description
Phoenix Contact 3044513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7767977 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7767977
DIN Rail Terminal Blocks 7767977
Phoenix Contact 3044513

Phoenix Contact 3044513

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3332-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3332-ND
Terminal Blocks - Din Rail, Channel 277-3332-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044513
DIN Rail Terminal Blocks 3044513
DIN Rail Terminal Blocks UT 2.5-TWIN

DIN Rail Terminal Blocks UT 2.5-TWIN

Buy Now Datasheet
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK - 70170170 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK
70170170
DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK 70170170
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7767977 277-3332-ND 3044513 70170170
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DOUBLE LEVEL FEED THROUGH TERMINAL BLOCK
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details