PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044364

Description
Phoenix Contact 3044364
Request a Quote Datasheet
Description
Phoenix Contact 3044364
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7767996 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7767996
DIN Rail Terminal Blocks 7767996
Phoenix Contact 3044364

Phoenix Contact 3044364

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3309-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3309-ND
Terminal Blocks - Din Rail, Channel 277-3309-ND
CONN TERM BLK FEED THRU 10-26AWG

CONN TERM BLK FEED THRU 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3044364 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044364
DIN Rail Terminal Blocks 3044364
DIN Rail Terminal Blocks UT 4-TWIN

DIN Rail Terminal Blocks UT 4-TWIN

Buy Now Datasheet
Modular Terminal Block, Multiple Positions, Double Screw Connection on One Side - 70169739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Terminal Block, Multiple Positions, Double Screw Connection on One Side
70169739
Modular Terminal Block, Multiple Positions, Double Screw Connection on One Side 70169739
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7767996 277-3309-ND 3044364 70169739
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Modular Terminal Block, Multiple Positions, Double Screw Connection on One Side
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Modular
North American 10 to 26 AWG 26 to 10 AWG 10 to 26 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 2 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6795 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details