PHOENIX CONTACT USA DIN Rail Terminal Blocks 3044238

Description
Phoenix Contact 3044238
Request a Quote Datasheet
Description
Phoenix Contact 3044238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6246971 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6246971
DIN Rail Terminal Blocks 6246971
Phoenix Contact 3044238

Phoenix Contact 3044238

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-3594-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3594-ND
Terminal Blocks - Din Rail, Channel 277-3594-ND
CONN TERM BLK FEED THR 1/0-14AWG

CONN TERM BLK FEED THR 1/0-14AWG

Buy Now Datasheet
modular terminal block, Screw Connection,Width: 16 mm (Blue) - 70170167 - Allied Electronics, Inc.
Fort Worth, TX, USA
modular terminal block, Screw Connection,Width: 16 mm (Blue)
70170167
modular terminal block, Screw Connection,Width: 16 mm (Blue) 70170167
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features: Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3044238 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044238
DIN Rail Terminal Blocks 3044238
DIN Rail Terminal Blocks UT 35 BU FEEDTHRU BLUE

DIN Rail Terminal Blocks UT 35 BU FEEDTHRU BLUE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6246971 277-3594-ND 70170167 3044238
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel modular terminal block, Screw Connection,Width: 16 mm (Blue) DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to ? AWG 16 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX00T-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers