Manufacturer: Phoenix Contact
Win Source Part Number: 1332185-3044225
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 125 A
Voltage - IEC: 1000V
Current - UL: 150 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 1/0-14 AWG
Wire Gauge or Range - mm2: 1.5-50mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 16.0mm
Stripping Length: 18mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Other Part Number: 277-3266,UT35,UT 35,3044225-ND
RoHS Status: RoHS Compliant
Terminal Block Connector 2 Position Feed Through Gray 1/0-14 AWG
Modular Terminal Block, 150A, 600V, 2 Pos, Screw, UL94 V-0 Product overview: 3044225 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 150A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044225 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332185-3044225 | 277-3266-ND | 369-3044225 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Din Rail, Channel | Din Rail, Channel | 150A 600V Electronic Connector |
| Connector Type | DIN Connector | DIN Connector |