PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3044188

Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3569-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3569-ND
Terminal Blocks - Din Rail, Channel 277-3569-ND
CONN TERM BLK FEED THRU 6-20 AWG

CONN TERM BLK FEED THRU 6-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6246937 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6246937
DIN Rail Terminal Blocks 6246937
Phoenix Contact 3044188

Phoenix Contact 3044188

Supplier's Site
TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS - 70169577 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS
70169577
TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS 70169577
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features: Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3044188 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044188
DIN Rail Terminal Blocks 3044188
DIN Rail Terminal Blocks UT 10 BU FEEDTHRU TERM BLOCK

DIN Rail Terminal Blocks UT 10 BU FEEDTHRU TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3569-ND 6246937 70169577 3044188
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 20 AWG 6 to 20 AWG 20 to 6 AWG
International 0.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details