PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3044173

Description
CONN TERM BLK GROUND 6-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3247-ND
Terminal Blocks - Din Rail, Channel 277-3247-ND
CONN TERM BLK GROUND 6-20 AWG

CONN TERM BLK GROUND 6-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6246965 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6246965
DIN Rail Terminal Blocks 6246965
Phoenix Contact 3044173

Phoenix Contact 3044173

Supplier's Site
GROUND TERMINAL BLOCK - 70169581 - Allied Electronics, Inc.
Fort Worth, TX, USA
GROUND TERMINAL BLOCK
70169581
GROUND TERMINAL BLOCK 70169581
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3044173 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3044173
DIN Rail Terminal Blocks 3044173
DIN Rail Terminal Blocks UT 10-PE GROUND TERM BLOCK

DIN Rail Terminal Blocks UT 10-PE GROUND TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3247-ND 6246965 70169581 3044173
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks GROUND TERMINAL BLOCK DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 6 to 20 AWG 6 to 20 AWG 20 to 6 AWG
International 0.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-101-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers