2-Pos Screw Terminal Block, 41A, 1kV, DIN Rail, Grey Product overview: 3044131 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 1kV, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044131 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Feed Through Gray 8-24 AWG
CONN TERM BLK FEED THRU 8-24 AWG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3044131 | 277-2029-ND | 629-3044131 |
| Product Name | 41A 1kV Electronic Connector | Din Rail, Channel | CONN TERM BLK FEED THRU 8-24 AWG |
| Termination | Screw | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts |
| Current Rating | 41.0 amps | 57.0 amps |