Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Series: CLIPLINE UT
Package: Box
Product Status: Active
Type: Ground, Earth
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 6.2mm
Material - Insulation: Polyamide (PA), Nylon
2-Pos Ground Terminal Block, 41A, 1kV, Screw, DIN Rail Product overview: 3044128 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 1kV, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044128 can be used for catalog matching and distributor lookup.
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-26 AWG
CONN TERM BLK GROUND 10-26AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3044128 | 277-2032-ND | 3044128 | |
| Product Name | Connectors, Interconnects- Terminal Blocks -Din Rail, Channel | 41A 1kV Electronic Connector | Din Rail, Channel | Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |