PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Din Rail, Channel 3044076

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UT Package: Box Number of Positions: 2 Product Status: Active Type: Feed Through Color: Gray Wire Gauge or Range - AWG: 12-26 AWG Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UT Package: Box Number of Positions: 2 Product Status: Active Type: Feed Through Color: Gray Wire Gauge or Range - AWG: 12-26 AWG Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Series: CLIPLINE UT Package: Box Number of Positions: 2 Product Status: Active Type: Feed Through Color: Gray Wire Gauge or Range - AWG: 12-26 AWG Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel
Series: CLIPLINE UT
Package: Box
Number of Positions: 2
Product Status: Active
Type: Feed Through
Color: Gray
Wire Gauge or Range - AWG: 12-26 AWG
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
20A 400V Electronic Connector
369-3044076
20A 400V Electronic Connector 369-3044076
20A 2.5mm² 2-Row Terminal Block, Screw, 1-Deck, 400V Product overview: 3044076 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 400V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044076 can be used for catalog matching and distributor lookup.

20A 2.5mm² 2-Row Terminal Block, Screw, 1-Deck, 400V Product overview: 3044076 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 400V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3044076 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 277-2026-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2026-ND
Din Rail, Channel 277-2026-ND
Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Din Rail, Channel - 3044076 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3044076
Din Rail, Channel 3044076
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3044076 277-2026-ND 3044076
Product Name Connectors, Interconnects- Terminal Blocks -Din Rail, Channel 20A 400V Electronic Connector Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 1828517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details