Phoenix Contact 3043035 Plug In Block
DIN Rail Terminal Blocks SP 2.5 1-L GNYE
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2416163 | 3043035 |
| Product Name | Pluggable Terminal Blocks | DIN Rail Terminal Blocks |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 1 | 1 |
| Contacts Pitch | 5.20 mm (0.20 inches) | 5.20 mm (0.20 inches) |
| Body Material | Polyamide |