PHOENIX CONTACT USA Terminal Blocks - Specialized 3042722

Description
TERM BLK PLUG 2POS 6.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 6.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-4023-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-4023-ND
Terminal Blocks - Specialized 277-4023-ND
TERM BLK PLUG 2POS 6.2MM GRN YLW

TERM BLK PLUG 2POS 6.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3042722 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042722
DIN Rail Terminal Blocks 3042722
DIN Rail Terminal Blocks ST 4/1P-PE

DIN Rail Terminal Blocks ST 4/1P-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4023-ND 3042722
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details