PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 3042285

Description
TERM BLOCK RCPT 5POS STR
Request a Quote Datasheet
Description
TERM BLOCK RCPT 5POS STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-4063-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-4063-ND
Terminal Blocks - Headers, Plugs and Sockets 277-4063-ND
TERM BLOCK RCPT 5POS STR

TERM BLOCK RCPT 5POS STR

Buy Now Datasheet
Pluggable Terminal Blocks - 3042285 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
3042285
Pluggable Terminal Blocks 3042285
Pluggable Terminal Blocks COMBI coupling,5-POS spring-cage connect

Pluggable Terminal Blocks COMBI coupling,5-POS spring-cage connect

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4063-ND 3042285
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Plug
Features Coupling
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 4 Position, 24-12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5613 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Through terminal block - 2002-1602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers