PHOENIX CONTACT USA Terminal Blocks - Specialized 3042162

Description
TERM BLK PLUG 4POS 5.2MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 5.2MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15109-ND
Terminal Blocks - Specialized 277-15109-ND
TERM BLK PLUG 4POS 5.2MM GRN YLW

TERM BLK PLUG 4POS 5.2MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3042162 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042162
DIN Rail Terminal Blocks 3042162
DIN Rail Terminal Blocks ST 2.5 QUATTRO/4P PE

DIN Rail Terminal Blocks ST 2.5 QUATTRO/4P PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15109-ND 3042162
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Plug Receptacles Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details