PHOENIX CONTACT USA DIN Rail Terminal Blocks 3042120

Description
Phoenix Contact 3042120
Request a Quote Datasheet
Description
Phoenix Contact 3042120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7768093 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7768093
DIN Rail Terminal Blocks 7768093
Phoenix Contact 3042120

Phoenix Contact 3042120

Supplier's Site
Terminal Blocks - Specialized - 277-3931-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3931-ND
Terminal Blocks - Specialized 277-3931-ND
TERM BLK PLUG 3POS 5.2MM GRN YLW

TERM BLK PLUG 3POS 5.2MM GRN YLW

Buy Now Datasheet
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042120
DIN Rail Terminal Blocks 3042120
DIN Rail Terminal Blocks ST 2.5 TWIN/1P-PE

DIN Rail Terminal Blocks ST 2.5 TWIN/1P-PE

Buy Now Datasheet
GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS - 70169788 - Allied Electronics, Inc.
Fort Worth, TX, USA
GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS
70169788
GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS 70169788
GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS

GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7768093 277-3931-ND 3042120 70169788
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks GROUND TERMINAL BLOCK,ONE PLUGGABLE CONNECTION, TWO SPRING CONNECTIONS
Termination Options Spring Clamp; Spring clamp Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian)
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail Universal Mounting Foot
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2865.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details