PHOENIX CONTACT USA Terminal Blocks - Specialized 3042104

Description
TERM BLK PLUG 3POS 5.2MM BLUE
Request a Quote Datasheet
Description
TERM BLK PLUG 3POS 5.2MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15108-ND
Terminal Blocks - Specialized 277-15108-ND
TERM BLK PLUG 3POS 5.2MM BLUE

TERM BLK PLUG 3POS 5.2MM BLUE

Buy Now Datasheet
DIN Rail Terminal Blocks - 3042104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3042104
DIN Rail Terminal Blocks 3042104
DIN Rail Terminal Blocks ST 2.5 TWIN/1P BU

DIN Rail Terminal Blocks ST 2.5 TWIN/1P BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15108-ND 3042104
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details