PHOENIX CONTACT USA DIN Rail Terminal Blocks 3041969

Description
DIN Rail Terminal Blocks ST 2,5-PE/3L/1P
Datasheet
Description
DIN Rail Terminal Blocks ST 2,5-PE/3L/1P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3041969
DIN Rail Terminal Blocks 3041969
DIN Rail Terminal Blocks ST 2,5-PE/3L/1P

DIN Rail Terminal Blocks ST 2,5-PE/3L/1P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3041969
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2866.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers