PHOENIX CONTACT USA Terminal Blocks - 3041930 3041930

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1104814-3041930 Type: End Plate Color: Gray For Use With/Related Products: CLIPLINE ST Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1104814-3041930 Type: End Plate Color: Gray For Use With/Related Products: CLIPLINE ST Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 3041930 - 1104814-3041930 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 3041930
1104814-3041930
Terminal Blocks - 3041930 1104814-3041930
Manufacturer: Phoenix Contact Win Source Part Number: 1104814-3041930 Type: End Plate Color: Gray For Use With/Related Products: CLIPLINE ST Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1104814-3041930
Type: End Plate
Color: Gray
For Use With/Related Products: CLIPLINE ST Series
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1104814-3041930
Product Name Terminal Blocks - 3041930
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details