PHOENIX CONTACT USA Terminal Blocks - Specialized 3041587

Description
TERM BLK RCPT 10POS 5.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK RCPT 10POS 5.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-9570-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9570-ND
Terminal Blocks - Specialized 277-9570-ND
TERM BLK RCPT 10POS 5.2MM GRAY

TERM BLK RCPT 10POS 5.2MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3041587 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3041587
DIN Rail Terminal Blocks 3041587
DIN Rail Terminal Blocks SC 2.5-RZ/10

DIN Rail Terminal Blocks SC 2.5-RZ/10

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9570-ND 3041587
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Coupling, Engagement Pin
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2727 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers