PHOENIX CONTACT USA Terminal Blocks - Specialized 3041545

Description
TERM BLK RCPT 5POS 5.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK RCPT 5POS 5.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-9569-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9569-ND
Terminal Blocks - Specialized 277-9569-ND
TERM BLK RCPT 5POS 5.2MM GRAY

TERM BLK RCPT 5POS 5.2MM GRAY

Buy Now Datasheet
Pluggable Terminal Blocks - 3041545 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
3041545
Pluggable Terminal Blocks 3041545
Pluggable Terminal Blocks SC 2.5-RZ/5

Pluggable Terminal Blocks SC 2.5-RZ/5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9569-ND 3041545
Product Name Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp Spring Clamp; Spring Cage
Features Coupling, Engagement Pin
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details