Phoenix Contact GmbH & Co. KG DIN Rail Terminal Blocks 3041406

Description
DIN Rail Terminal Blocks SC 2.5/11
Datasheet
Description
DIN Rail Terminal Blocks SC 2.5/11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3041406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3041406
DIN Rail Terminal Blocks 3041406
DIN Rail Terminal Blocks SC 2.5/11

DIN Rail Terminal Blocks SC 2.5/11

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3041406
Product Name DIN Rail Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 11
Contacts Pitch 5.20 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers